Panasonic Batteries Non-Rechargeable (Primary) CR2450

Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P340-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P340-ND
Batteries Non-Rechargeable (Primary) P340-ND
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - CR2450 - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
CR2450
Batteries Non-Rechargeable (Primary) CR2450
BATTERY LITHIUM 3V COIN 24.5MM

BATTERY LITHIUM 3V COIN 24.5MM

Supplier's Site Datasheet
Battery - 67785430 - Radwell International
Willingboro, NJ, United States
Battery
67785430
Battery 67785430
DISCONTINUED BY MANUFACTURER, COIN CELL BATTERY, LITHIUM, 3V, CR2450, 550MAH, FLAT TOP, EX DIAM: 24.5MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIN CELL BATTERY, LITHIUM, 3V, CR2450, 550MAH, FLAT TOP, EX DIAM: 24.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Coin Cell Battery, Lithium, 3V, 24.5Mm X 5Mm; Battery Voltage Panasonic Batteries - 14C3962 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Battery, Lithium, 3V, 24.5Mm X 5Mm; Battery Voltage Panasonic Batteries
14C3962
Coin Cell Battery, Lithium, 3V, 24.5Mm X 5Mm; Battery Voltage Panasonic Batteries 14C3962
COIN CELL BATTERY, LITHIUM, 3V, 24.5MM X 5MM; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium; Battery Capacity:550mAh; Battery Terminals:Flat Top; External Diameter:24.5mm; External Height:5mm; Weight:6.9g RoHS Compliant: NA

COIN CELL BATTERY, LITHIUM, 3V, 24.5MM X 5MM; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium; Battery Capacity:550mAh; Battery Terminals:Flat Top; External Diameter:24.5mm; External Height:5mm; Weight:6.9g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number P340-ND CR2450 67785430 14C3962
Product Name Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary) Battery Coin Cell Battery, Lithium, 3V, 24.5Mm X 5Mm; Battery Voltage Panasonic Batteries
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.6200 ampere-hr 0.5500 ampere-hr
Standard Cylindrical Battery Sizes Coin, 24.5mm CR2450
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details