Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries CR2450-G1A

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:620mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:5mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:620mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 42M1356 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
42M1356
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 42M1356
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:620mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:5mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:620mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 24687783 - Radwell International
Willingboro, NJ, United States
Battery
24687783
Battery 24687783
LITHIUM BATTERY, 3V, COIN CELL, LITHIUM MANGANESE DIOXIDE, BATTERY CAPACITY: 620MAH, BATTERY TERMINALS: PCB PINS. FREE 2 YEAR RADWELL WARRANTY

LITHIUM BATTERY, 3V, COIN CELL, LITHIUM MANGANESE DIOXIDE, BATTERY CAPACITY: 620MAH, BATTERY TERMINALS: PCB PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 42M1356 24687783
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 8010724 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Cr11108
View Details