3V Lithium Manganese Dioxide Primary Battery, 560mAh Product overview: CR2354 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2354 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic - BSG
Win Source Part Number: 771753-CR2354
Series: CR2354
Termination Style: Requires Holder
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 5.8g
Battery Chemistry: Lithium
Family Name: CR2354
Battery Cell Size: Coin, 23.0mm
Capacity: 560mAh
Discharge Rate: 200μA
Categories: Battery Products
Dimension: 0.91" Dia x 0.21" H (23.0mm x 5.4mm)
Voltage Rating DC: 3V
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Indonesia, Japan, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Coin, 23.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Panasonic CR2354 Coin Battery
BATTERY LITHIUM 3V COIN 23MM
LITHIUM BATTERY, 3V, COIN CELL, 560MAH, 23MM DIAMETER, EXTERNAL 5.4MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Components CR2354
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries | Batteries | Batteries |
| Product Number | 90-CR2354 | 771753-CR2354 | P117-ND | 6058998 | CR2354 | 24687741 |
| Product Name | 3V Battery Non-Rechargeable | Batteries Non - Rechargeable (Primary) - CR2354 | Batteries Non-Rechargeable (Primary) | Button Batteries | Battery Products - Batteries Non-Rechargeable (Primary) | Battery |
| Capacity | 0.5600 ampere-hr | 0.5600 ampere-hr | 0.5600 ampere-hr | 0.5600 ampere-hr | ||
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell | ||||
| Application | General Purpose | |||||
| Primary Batteries | Lithium / Manganese Dioxide | Lithium Manganese Dioxide |