Panasonic Batteries Non-Rechargeable (Primary) CR2012

Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P037-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P037-ND
Batteries Non-Rechargeable (Primary) P037-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Coin, 0.055Ah, 3V; Battery Voltage Panasonic Batteries - 30C5361 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin, 0.055Ah, 3V; Battery Voltage Panasonic Batteries
30C5361
Battery, Coin, 0.055Ah, 3V; Battery Voltage Panasonic Batteries 30C5361
BATTERY, COIN, 0.055AH, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:55mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.2mm RoHS Compliant: NA

BATTERY, COIN, 0.055AH, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:55mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.2mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR2012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2012
Battery Products - Batteries Non-Rechargeable (Primary) CR2012
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number P037-ND 30C5361 CR2012
Product Name Batteries Non-Rechargeable (Primary) Battery, Coin, 0.055Ah, 3V; Battery Voltage Panasonic Batteries Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.0550 ampere-hr 0.0550 ampere-hr 0.0550 ampere-hr
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide Lithium Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 7492623 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes N
Specialty Cells N
View Details