Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Manufacturer: Panasonic - BSG
Win Source Part Number: 1030190-CR1632
Termination Style: Requires Holder
Voltage Rating: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 1.8g
Battery Chemistry: Lithium
Family Name: CR1632
Battery Cell Size: Coin, 16.0mm
Capacity: 140mAh
Discharge Rate: 100μA
Categories: Battery Products
Status: Active
Introduction Date: October 20, 2003
ECCN: EAR99
Country of Origin: Indonesia, Japan, United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 200
BATTERY LITHIUM 3V COIN 16MM
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | P036-ND | 1030190-CR1632 | CR1632 |
| Product Name | Batteries Non-Rechargeable (Primary) | Batteries Non - Rechargeable (Primary) - CR1632 | Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell |