Panasonic Batteries Non - Rechargeable (Primary) - CR1616 CR1616

Description
Manufacturer: Panasonic - BSG Win Source Part Number: 1030188-CR1616 Termination Style: Requires Holder Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.2g Battery Chemistry: Lithium Battery Cell Size: Coin, 16.0mm Capacity: 55mAh Discharge Rate: 100μA Categories: Battery Products Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Panasonic - BSG Win Source Part Number: 1030188-CR1616 Termination Style: Requires Holder Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.2g Battery Chemistry: Lithium Battery Cell Size: Coin, 16.0mm Capacity: 55mAh Discharge Rate: 100μA Categories: Battery Products Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - CR1616 - 1030188-CR1616 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR1616
1030188-CR1616
Batteries Non - Rechargeable (Primary) - CR1616 1030188-CR1616
Manufacturer: Panasonic - BSG Win Source Part Number: 1030188-CR1616 Termination Style: Requires Holder Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.2g Battery Chemistry: Lithium Battery Cell Size: Coin, 16.0mm Capacity: 55mAh Discharge Rate: 100μA Categories: Battery Products Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 1,200

Manufacturer: Panasonic - BSG
Win Source Part Number: 1030188-CR1616
Termination Style: Requires Holder
Voltage Rating: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 1.2g
Battery Chemistry: Lithium
Battery Cell Size: Coin, 16.0mm
Capacity: 55mAh
Discharge Rate: 100μA
Categories: Battery Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,200

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - P034-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P034-ND
Batteries Non-Rechargeable (Primary) P034-ND
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery - 24687819 - Radwell International
Willingboro, NJ, United States
Battery
24687819
Battery 24687819
BATTERY, 3 V, LITHIUM MANGANESE DIOXIDE, 50 MAH, PRESSURE CONTACT, 16 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, LITHIUM MANGANESE DIOXIDE, 50 MAH, PRESSURE CONTACT, 16 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6538 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6538
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6538
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:50mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:1.6mm; External Width:- RoHS Compliant: NA

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:50mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:1.6mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number 1030188-CR1616 P034-ND 24687819 15C6538
Product Name Batteries Non - Rechargeable (Primary) - CR1616 Batteries Non-Rechargeable (Primary) Battery Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Voltage 3 volts 3 volts
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.0550 ampere-hr 0.0500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details