Panasonic Lithium Battery, 3V; Battery Voltage Panasonic Batteries CR1216

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:25mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:-; External Depth:-RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:25mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:-; External Depth:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Panasonic Batteries - 15C6529 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Panasonic Batteries
15C6529
Lithium Battery, 3V; Battery Voltage Panasonic Batteries 15C6529
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:25mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:-; External Depth:-RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:25mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:-; External Depth:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6529
Product Name Lithium Battery, 3V; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details