Panasonic Battery, Lithium Manganese Dioxide, 3V, 3000Mah; Battery Voltage Panasonic Batteries CR-V3P

Description
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, 3000MAH; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Weight:39g RoHS Compliant: NA
Description
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, 3000MAH; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Weight:39g RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Manganese Dioxide, 3V, 3000Mah; Battery Voltage Panasonic Batteries - 41T3174 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Manganese Dioxide, 3V, 3000Mah; Battery Voltage Panasonic Batteries
41T3174
Battery, Lithium Manganese Dioxide, 3V, 3000Mah; Battery Voltage Panasonic Batteries 41T3174
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, 3000MAH; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Weight:39g RoHS Compliant: NA

BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, 3000MAH; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Weight:39g RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 41T3174
Product Name Battery, Lithium Manganese Dioxide, 3V, 3000Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details