Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 24.5MM
BATTERY LITHIUM 3V COIN 24.5MM
BATTERY LITHIUM 3V COIN 24.5MM
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 11-CR-2450/G1AN-ND | 590-CR-2450/G1AN | CR-2450/G1AN | CR-2450/G1AN |
| Product Name | Batteries Non-Rechargeable (Primary) | BATTERY LITHIUM 3V COIN 24.5MM | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell | |||
| Application | General Purpose | |||
| Capacity | 0.6200 ampere-hr | 0.6200 ampere-hr | ||
| Operating Temperature | -22 to 140 F (-30 to 60 C) |