Panasonic Battery, Non Rechargeable, 3V, Cr2450; Battery Voltage Panasonic Batteries CR-2450/BN

Description
BATTERY, NON RECHARGEABLE, 3V, CR2450; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:25.4mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, CR2450; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:25.4mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, Cr2450; Battery Voltage Panasonic Batteries - 53M2867 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, Cr2450; Battery Voltage Panasonic Batteries
53M2867
Battery, Non Rechargeable, 3V, Cr2450; Battery Voltage Panasonic Batteries 53M2867
BATTERY, NON RECHARGEABLE, 3V, CR2450; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:25.4mm; Pack Quantity:1RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, CR2450; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:25.4mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 53M2867
Product Name Battery, Non Rechargeable, 3V, Cr2450; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Rechargeable Battery Packs - 7760857 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 2.6 ampere-hr
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details