Panasonic Batteries Non - Rechargeable (Primary) - CR-2354/HFN CR-2354/HFN

Description
Manufacturer: Panasonic Win Source Part Number: 867161-CR-2354/HFN Series: CR2354 Features: Coin, 23.0mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary) Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000 Other Part Number: CR-2354-1HF, CR2354-1HF, CR2354-1HF-ND, CR2354-1HFE, CR23541HF, CR2354HFN, P274, Q1165733
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 867161-CR-2354/HFN Series: CR2354 Features: Coin, 23.0mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary) Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000 Other Part Number: CR-2354-1HF, CR2354-1HF, CR2354-1HF-ND, CR2354-1HFE, CR23541HF, CR2354HFN, P274, Q1165733
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - CR-2354/HFN - 867161-CR-2354/HFN - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR-2354/HFN
867161-CR-2354/HFN
Batteries Non - Rechargeable (Primary) - CR-2354/HFN 867161-CR-2354/HFN
Manufacturer: Panasonic Win Source Part Number: 867161-CR-2354/HFN Series: CR2354 Features: Coin, 23.0mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary) Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000 Other Part Number: CR-2354-1HF, CR2354-1HF, CR2354-1HF-ND, CR2354-1HFE, CR23541HF, CR2354HFN, P274, Q1165733

Manufacturer: Panasonic
Win Source Part Number: 867161-CR-2354/HFN
Series: CR2354
Features: Coin, 23.0mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary)
Package: Bulk
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8506.50.0000
Other Part Number: CR-2354-1HF, CR2354-1HF, CR2354-1HF-ND, CR2354-1HFE, CR23541HF, CR2354HFN, P274, Q1165733

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - 11-CR-2354/HFN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-CR-2354/HFN-ND
Batteries Non-Rechargeable (Primary) 11-CR-2354/HFN-ND
Coin, 23.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 23.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR-2354/HFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR-2354/HFN
Battery Products - Batteries Non-Rechargeable (Primary) CR-2354/HFN
BATTERY LITHIUM 3V COIN 23MM

BATTERY LITHIUM 3V COIN 23MM

Supplier's Site
Battery - 47179245 - Radwell International
Willingboro, NJ, United States
Battery
47179245
Battery 47179245
BATTERY, COIN CELL, LITHIUM, 23MM X 5.54MM, 3V, 560MAH, WITH HORIZONTAL PCB PINS. FREE 2 YEAR RADWELL WARRANTY

BATTERY, COIN CELL, LITHIUM, 23MM X 5.54MM, 3V, 560MAH, WITH HORIZONTAL PCB PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Batteries Batteries Batteries Batteries
Product Number 867161-CR-2354/HFN 11-CR-2354/HFN-ND CR-2354/HFN 47179245
Product Name Batteries Non - Rechargeable (Primary) - CR-2354/HFN Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Battery
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.5600 ampere-hr 0.5600 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details