Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries CR-2330/BN

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6551 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6551
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6551
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 104431798 - Radwell International
Willingboro, NJ, United States
Battery
104431798
Battery 104431798
LITHIUM COIN BATTERY, MANGANESE DIOXIDE, OPERATING TEMPERATURE: -30 TO +60 °C, STANDARD LOAD: 0.2 MA, NOMINAL CAPACITY: 265 MAH, NOMINAL VOLTAGE: 3 V. FREE 2 YEAR RADWELL WARRANTY

LITHIUM COIN BATTERY, MANGANESE DIOXIDE, OPERATING TEMPERATURE: -30 TO +60 °C, STANDARD LOAD: 0.2 MA, NOMINAL CAPACITY: 265 MAH, NOMINAL VOLTAGE: 3 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 15C6551 104431798
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2602992 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 2.4 volts
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details