Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries CR-2032L/BD

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:225mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:225mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 13C1019 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
13C1019
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 13C1019
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:225mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:225mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13C1019
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2032
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details