Panasonic Batteries Non-Rechargeable (Primary) CR-2032/HFN

Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-CR-2032/HFN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-CR-2032/HFN-ND
Batteries Non-Rechargeable (Primary) 11-CR-2032/HFN-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
3V Battery Non-Rechargeable - 90-CR-2032/HFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR-2032/HFN
3V Battery Non-Rechargeable 90-CR-2032/HFN
Lithium 3V 225mAh 2032 Primary Battery Product overview: CR-2032/HFN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR-2032/HFN can be used for catalog matching and distributor lookup.

Lithium 3V 225mAh 2032 Primary Battery Product overview: CR-2032/HFN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR-2032/HFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 989482-CR-2032/HFN - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
989482-CR-2032/HFN
Battery Products - Batteries Non-Rechargeable (Primary) 989482-CR-2032/HFN
Win Source Part Number: 989482-CR-2032/HFN Category: Battery Products>Batteries Non-Rechargeable (Primary) Series: CR2032 Termination Style: PC Pin (Horizontal Mount) Package: Tray Standard Package: 360 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 3.1 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 225mAh Discharge Rate: 200µA Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8506.50.0000 Mfr: Panasonic - BSG Other Names: P666,CR2032HFN,CR203 2/HFN,CR2032-1HF,CR2 032/HFN-ND,CR-2032/H FN-ND,Q1716358,CR203 2-1HF-ND Base Product Number: CR-2032 RoHS Status: Not applicable

Win Source Part Number: 989482-CR-2032/HFN
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Series: CR2032
Termination Style: PC Pin (Horizontal Mount)
Package: Tray
Standard Package: 360
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 3.1 g
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 20.0mm
Capacity: 225mAh
Discharge Rate: 200µA
Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8506.50.0000
Mfr: Panasonic - BSG
Other Names: P666,CR2032HFN,CR2032/HFN,CR2032-1HF,CR2032/HFN-ND,CR-2032/HFN-ND,Q1716358,CR2032-1HF-ND
Base Product Number: CR-2032
RoHS Status: Not applicable

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR-2032/HFN - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR-2032/HFN
Battery Products - Batteries Non-Rechargeable (Primary) CR-2032/HFN
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 11-CR-2032/HFN-ND 90-CR-2032/HFN 989482-CR-2032/HFN CR-2032/HFN
Product Name Batteries Non-Rechargeable (Primary) 3V Battery Non-Rechargeable Battery Products - Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.2250 ampere-hr 0.2250 ampere-hr 0.2250 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details