Panasonic Battery Products - Batteries Non-Rechargeable (Primary) CR-2025L/BN

Description
Manufacturer: Panasonic - BSG Win Source Part Number: 1335142-CR-2025L/BN Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Standard Package: 200 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 2.3 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 165mAh Discharge Rate: 200µA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8506.50.0000 Other Part Number: CR2025/BE,P188,Q7648 712,CR-2025L/BE,CR20 25LBN,2984-CR2025-PA NASONIC,CR-2025,CR20 25 Base Product Number: CR-2025 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Panasonic - BSG Win Source Part Number: 1335142-CR-2025L/BN Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Standard Package: 200 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 2.3 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 165mAh Discharge Rate: 200µA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8506.50.0000 Other Part Number: CR2025/BE,P188,Q7648 712,CR-2025L/BE,CR20 25LBN,2984-CR2025-PA NASONIC,CR-2025,CR20 25 Base Product Number: CR-2025 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - 1335142-CR-2025L/BN - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1335142-CR-2025L/BN
Battery Products - Batteries Non-Rechargeable (Primary) 1335142-CR-2025L/BN
Manufacturer: Panasonic - BSG Win Source Part Number: 1335142-CR-2025L/BN Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Standard Package: 200 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 2.3 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 165mAh Discharge Rate: 200µA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8506.50.0000 Other Part Number: CR2025/BE,P188,Q7648 712,CR-2025L/BE,CR20 25LBN,2984-CR2025-PA NASONIC,CR-2025,CR20 25 Base Product Number: CR-2025 RoHS Status: Not applicable

Manufacturer: Panasonic - BSG
Win Source Part Number: 1335142-CR-2025L/BN
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Packaging: Bulk
Termination Style: Requires Holder
Size / Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm)
Standard Package: 200
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 2.3 g
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 20.0mm
Capacity: 165mAh
Discharge Rate: 200µA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8506.50.0000
Other Part Number: CR2025/BE,P188,Q7648712,CR-2025L/BE,CR2025LBN,2984-CR2025-PANASONIC,CR-2025,CR2025
Base Product Number: CR-2025
RoHS Status: Not applicable

Buy Now Datasheet
3V Battery Non-Rechargeable - 90-CR-2025L/BN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR-2025L/BN
3V Battery Non-Rechargeable 90-CR-2025L/BN
3V 165mAh Lithium Coin Cell Battery Product overview: CR-2025L/BN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR-2025L/BN can be used for catalog matching and distributor lookup.

3V 165mAh Lithium Coin Cell Battery Product overview: CR-2025L/BN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR-2025L/BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Non-Rechargeable (Primary) - P188-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P188-ND
Batteries Non-Rechargeable (Primary) P188-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR-2025L/BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR-2025L/BN
Battery Products - Batteries Non-Rechargeable (Primary) CR-2025L/BN
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 1335142-CR-2025L/BN 90-CR-2025L/BN P188-ND CR-2025L/BN
Product Name Battery Products - Batteries Non-Rechargeable (Primary) 3V Battery Non-Rechargeable Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Voltage 3 volts 3 volts
Capacity 0.1650 ampere-hr 0.1650 ampere-hr 0.1650 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details