BATTERY LITHIUM 3V COIN 20MM Product overview: CR-2016/BN from Panasonic is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-CR-2016/BN can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic - BSG
Win Source Part Number: 804779-CR-2016/BN
Termination Style: Requires Holder
Voltage - Rated: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 1.6 g
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 20.0mm
Capacity: 90mAh
Discharge Rate: 100μA
Dimension: 0.79" Dia x 0.06" H (20.0mm x 1.6mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Shelf Life Start: Date of Manufacture
Shelf Life: 60 Months
Storage/Refrigeratio
BATTERY LITHIUM 3V COIN 20MM
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium; Battery Capacity:90mAh; Battery Terminals:Flat Top; External Diameter:20mm; External Height:1.6mm; External Width:-; Weight:1.6g RoHS Compliant: NA
BATTERY LITHIUM 3V COIN 20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries | Batteries |
| Product Number | 6-CR-2016/BN | 804779-CR-2016/BN | CR-2016/BN | 15C6544 | CR-2016/BN |
| Product Name | 3V Battery | Batteries Non - Rechargeable (Primary) - CR-2016/BN | Batteries Non-Rechargeable (Primary) | Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries | Battery Products - Batteries Non-Rechargeable (Primary) |
| Capacity | 0.0900 ampere-hr | 0.0900 ampere-hr | 0.0900 ampere-hr | ||
| Specialty Cells | Coin Cell or Button Cell | ||||
| Voltage | 3 volts | 3 volts | 3 volts | ||
| Standard Cylindrical Battery Sizes | Coin, 20.0mm | 2016 | Coin, 20.0mm |