Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries CR-1632

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:140mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.8gRoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:140mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.8gRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 20C5701 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
20C5701
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 20C5701
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:140mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.8gRoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:140mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.8gRoHS Compliant: NA

Supplier's Site Datasheet
Battery - 483930 - Radwell International
Willingboro, NJ, United States
Battery
483930
Battery 483930
BATTERY, LITHIUM, 3V, 140MAH, COIN, 16MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITHIUM, 3V, 140MAH, COIN, 16MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 20C5701 483930
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1632
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 2818735 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details