Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 12.5MM
BATTERY, LITHIUM, COIN, CR1220 SERIES, 3V, 12.5MM, CAPACITY: 35MAH, PC PIN (HORIZONTAL MOUNT). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 11-CR-1220/HFN-ND | CR-1220/HFN | 56398829 |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) | Battery |
| Specialty Cells | Coin Cell or Button Cell | ||
| Application | General Purpose | ||
| Capacity | 0.0350 ampere-hr | 0.0350 ampere-hr |