The CP1aH-12V is a 12V DC automotive relay with a 1 Form A contact arrangement and PC board terminals, designed for use in automotive systems such as power windows, door locks, and defoggers. It has a compact flat profile with a height of 9.5 mm and is sealed for harsh environments. The relay supports a maximum carrying current of 25A for one hour at 85°C and a nominal switching capacity of 20A at 14V DC for the normally open contact. The coil has a resistance of 225Ω, operates with 640 mW power, and functions within a voltage range of 10 to 16V DC. It is RoHS compliant and meets functional shock and vibration resistance standards. The exact part number CP1aH-12V is not listed, but it is a variant of the CP series with PC board terminals and 1 Form A contacts, sharing all series specifications.
Automotive Relays CP Power Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CP1aH-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |