Panasonic 3V Cylindrical - Battery COMP-87HC

Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8 Width: Weight: 0.7 oz
Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8 Width: Weight: 0.7 oz

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-87HC - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-87HC
3V Cylindrical - Battery COMP-87HC
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8 Width: Weight: 0.7 oz

Manufacturer: Panasonic

Product Category: 3V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1800mAh

Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.7

Length: 1.8

Width:

Weight: 0.7 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-87HC
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details