Panasonic Battery COMP-7-1

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 850mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 1 Width: Weight: 0.3 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 850mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 1 Width: Weight: 0.3 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-7-1 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-7-1
Battery COMP-7-1
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 850mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 1 Width: Weight: 0.3 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 850mAh

Battery Chemistry: Lithium

Cell Type: 1/2AA

Cell Size:

Number of Cells: 1

Termination style: Solder Tabs

Height: 0.6

Length: 1

Width:

Weight: 0.3 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-7-1
Product Name Battery
Standard Cylindrical Battery Sizes 1/2AA
Voltage 3 volts
Capacity 0.8500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details