Panasonic 3V Cylindrical - Battery COMP-5

Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.3 Width: Weight: 0.4 oz
Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.3 Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-5 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-5
3V Cylindrical - Battery COMP-5
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.3 Width: Weight: 0.4 oz

Manufacturer: Panasonic

Product Category: 3V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1200mAh

Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.7

Length: 1.3

Width:

Weight: 0.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-5
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Rechargeable Battery Packs - 626071 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details