Panasonic Battery, Lithium Ion, 3V, 150Mah; Battery Voltage Panasonic Batteries COMP-31

Description
BATTERY, LITHIUM ION, 3V, 150MAH; Battery Voltage:3V; Battery Size Code:20.32mm Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:20.32mm RoHS Compliant: NA
Description
BATTERY, LITHIUM ION, 3V, 150MAH; Battery Voltage:3V; Battery Size Code:20.32mm Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:20.32mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Ion, 3V, 150Mah; Battery Voltage Panasonic Batteries - 56AJ3220 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Ion, 3V, 150Mah; Battery Voltage Panasonic Batteries
56AJ3220
Battery, Lithium Ion, 3V, 150Mah; Battery Voltage Panasonic Batteries 56AJ3220
BATTERY, LITHIUM ION, 3V, 150MAH; Battery Voltage:3V; Battery Size Code:20.32mm Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:20.32mm RoHS Compliant: NA

BATTERY, LITHIUM ION, 3V, 150MAH; Battery Voltage:3V; Battery Size Code:20.32mm Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:20.32mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 56AJ3220
Product Name Battery, Lithium Ion, 3V, 150Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details