Panasonic Lithium Battery, 6V, Coin Cell; Battery Voltage Panasonic Batteries COMP-164

Description
LITHIUM BATTERY, 6V, COIN CELL; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Connector; External Diameter:-; External Height:50.5mm; External Width:52mm; Pack Quantity:1RoHS Compliant: NA
Description
LITHIUM BATTERY, 6V, COIN CELL; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Connector; External Diameter:-; External Height:50.5mm; External Width:52mm; Pack Quantity:1RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 6V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6521 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 6V, Coin Cell; Battery Voltage Panasonic Batteries
15C6521
Lithium Battery, 6V, Coin Cell; Battery Voltage Panasonic Batteries 15C6521
LITHIUM BATTERY, 6V, COIN CELL; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Connector; External Diameter:-; External Height:50.5mm; External Width:52mm; Pack Quantity:1RoHS Compliant: NA

LITHIUM BATTERY, 6V, COIN CELL; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Connector; External Diameter:-; External Height:50.5mm; External Width:52mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6521
Product Name Lithium Battery, 6V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details