Panasonic Sensors, Transducers - IrDA Transceiver Modules CND0214A

Description
Win Source Part Number: 960529-CND0214A Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 8.2mm x 1.6mm x 2.0mm Idle Current, Typ @ 25°C: 200 nA Link Range, Low Power: 23cm Shutdown: Yes Voltage - Supply: 2.4 V ~ 3.6 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Panasonic Electronic Components Other Names: CND0214ADKR,CND0214A TR,CND0214ACT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 960529-CND0214A Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 8.2mm x 1.6mm x 2.0mm Idle Current, Typ @ 25°C: 200 nA Link Range, Low Power: 23cm Shutdown: Yes Voltage - Supply: 2.4 V ~ 3.6 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Panasonic Electronic Components Other Names: CND0214ADKR,CND0214A TR,CND0214ACT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - IrDA Transceiver Modules - 960529-CND0214A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - IrDA Transceiver Modules
960529-CND0214A
Sensors, Transducers - IrDA Transceiver Modules 960529-CND0214A
Win Source Part Number: 960529-CND0214A Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 8.2mm x 1.6mm x 2.0mm Idle Current, Typ @ 25°C: 200 nA Link Range, Low Power: 23cm Shutdown: Yes Voltage - Supply: 2.4 V ~ 3.6 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Panasonic Electronic Components Other Names: CND0214ADKR,CND0214A TR,CND0214ACT Product Status: Obsolete

Win Source Part Number: 960529-CND0214A
Category: Sensors, Transducers>IrDA Transceiver Modules
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Data Rate: 115.2kbs (SIR)
Size: 8.2mm x 1.6mm x 2.0mm
Idle Current, Typ @ 25°C: 200 nA
Link Range, Low Power: 23cm
Shutdown: Yes
Voltage - Supply: 2.4 V ~ 3.6 V
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.1050
Mfr: Panasonic Electronic Components
Other Names: CND0214ADKR,CND0214ATR,CND0214ACT
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 960529-CND0214A
Product Name Sensors, Transducers - IrDA Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4288A - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
868MHz HumDT™ Series Transceiver - HUM-868-DT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation GHSS, DSSS, Wideband
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-XB3-C-G4-UT-001-ND - DigiKey
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency 850 to 1850 MHz
Sensitivity -110 dBm
View Details