Panasonic IrDA Transceiver Modules - CND0204A CND0204A

Description
Manufacturer: Panasonic Win Source Part Number: 867027-CND0204A Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.6050 Other Part Number: CND0204ADKR, CND0204ATR, CND0204ACT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 867027-CND0204A Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.6050 Other Part Number: CND0204ADKR, CND0204ATR, CND0204ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - CND0204A - 867027-CND0204A - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - CND0204A
867027-CND0204A
IrDA Transceiver Modules - CND0204A 867027-CND0204A
Manufacturer: Panasonic Win Source Part Number: 867027-CND0204A Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.6050 Other Part Number: CND0204ADKR, CND0204ATR, CND0204ACT

Manufacturer: Panasonic
Win Source Part Number: 867027-CND0204A
Operating Temperature Range: -30°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Top View
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.6050
Other Part Number: CND0204ADKR, CND0204ATR, CND0204ACT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 867027-CND0204A
Product Name IrDA Transceiver Modules - CND0204A
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM45500 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 7115 MHz
View Details
RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details