Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1029770-CNC1S101
Packaging: Bulk
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIL
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Transistor Output Optocoupler, 1-Element, 5000V Isolation, PCTFR104-001, DIP-4 Product overview: CNC1S101 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNC1S101 can be used for catalog matching and distributor lookup.
OPTOISOLTR 5KV TRANSISTOR 4-DIL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1029770-CNC1S101 | 903-CNC1S101 | CNC1S101 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNC1S101 | 5000V DIP Bipolar Transistor | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
| Package Type | SOT3; 4-DIL |