Panasonic Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB13020R CNB13020R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1084412-CNB13020R Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1084412-CNB13020R Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB13020R - 1084412-CNB13020R - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB13020R
1084412-CNB13020R
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB13020R 1084412-CNB13020R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1084412-CNB13020R Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1084412-CNB13020R
Packaging: Bulk
Response Time: 20μs, 20μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.039" (1mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - CNB13020R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
CNB13020R
Sensors, Transducers - Optical Sensors - Reflective - Analog Output CNB13020R
SENSOR OPTO TRANS 1MM REFL AXIAL

SENSOR OPTO TRANS 1MM REFL AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1084412-CNB13020R CNB13020R
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB13020R Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details