Panasonic Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB10010SL CNB10010SL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114674-CNB10010SL Packaging: Reel - TR Response Time: 30μs, 40μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114674-CNB10010SL Packaging: Reel - TR Response Time: 30μs, 40μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB10010SL - 114674-CNB10010SL - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB10010SL
114674-CNB10010SL
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB10010SL 114674-CNB10010SL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114674-CNB10010SL Packaging: Reel - TR Response Time: 30μs, 40μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114674-CNB10010SL
Packaging: Reel - TR
Response Time: 30μs, 40μs
Mounting: SMD (SMT)
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.039" (1mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - CNB10010SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
CNB10010SL
Sensors, Transducers - Optical Sensors - Reflective - Analog Output CNB10010SL
SENSOR OPTO TRANS 1MM REFL SMD

SENSOR OPTO TRANS 1MM REFL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 114674-CNB10010SL CNB10010SL
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - CNB10010SL Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347370-A1132KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2333503 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S8381-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details