Panasonic Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic CN-74-C2

Description
SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:FX-300 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:FX-300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic - 73K7618 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic
73K7618
Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic 73K7618
SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:FX-300 Series RoHS Compliant: Yes

SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:FX-300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73K7618
Product Name Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details