Panasonic Sensor Connector; Connector Type A Panasonic CN-73-C2

Description
SENSOR CONNECTOR; Connector Type A:Fiber Sensor Mains Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:FX-300 Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Connector Type A:Fiber Sensor Mains Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:FX-300 Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Connector Type A Panasonic - 29H2681 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Panasonic
29H2681
Sensor Connector; Connector Type A Panasonic 29H2681
SENSOR CONNECTOR; Connector Type A:Fiber Sensor Mains Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:FX-300 Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:Fiber Sensor Mains Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:FX-300 Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29H2681
Product Name Sensor Connector; Connector Type A Panasonic
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details