Panasonic Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic CN-73-C1

Description
SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.8ft; Product Range:FX-300 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.8ft; Product Range:FX-300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic - 96H2211 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic
96H2211
Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic 96H2211
SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.8ft; Product Range:FX-300 Series RoHS Compliant: Yes

SENSOR CONNECTOR, FX-300 SERIES SENSORS; Connector Type A:Wire to Board Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.8ft; Product Range:FX-300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96H2211
Product Name Sensor Connector, Fx-300 Series Sensors; Connector Type A Panasonic
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NA550 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details