Panasonic Sensor Lead, Cx-400 Series Sensors; Connector Type A Panasonic CN-24A-C5

Description
SENSOR LEAD, CX-400 SERIES SENSORS; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:DP-100 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR LEAD, CX-400 SERIES SENSORS; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:DP-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Lead, Cx-400 Series Sensors; Connector Type A Panasonic - 96H2182 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Lead, Cx-400 Series Sensors; Connector Type A Panasonic
96H2182
Sensor Lead, Cx-400 Series Sensors; Connector Type A Panasonic 96H2182
SENSOR LEAD, CX-400 SERIES SENSORS; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:DP-100 Series RoHS Compliant: Yes

SENSOR LEAD, CX-400 SERIES SENSORS; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:DP-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96H2182
Product Name Sensor Lead, Cx-400 Series Sensors; Connector Type A Panasonic
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details