Panasonic Mating Cable; Connector Type A Panasonic CN-24-C5

Description
MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes
Datasheet
Description
MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mating Cable; Connector Type A Panasonic - 25H8976 - Newark, An Avnet Company
Chicago, IL, United States
Mating Cable; Connector Type A Panasonic
25H8976
Mating Cable; Connector Type A Panasonic 25H8976
MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes

MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25H8976
Product Name Mating Cable; Connector Type A Panasonic
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details