Panasonic Mating Cable; Connector Type A Panasonic CN-24-C2

Description
MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes
Datasheet
Description
MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mating Cable; Connector Type A Panasonic - 25H8975 - Newark, An Avnet Company
Chicago, IL, United States
Mating Cable; Connector Type A Panasonic
25H8975
Mating Cable; Connector Type A Panasonic 25H8975
MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes

MATING CABLE; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:CX-400 Series; Accessory Type:Mating Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25H8975
Product Name Mating Cable; Connector Type A Panasonic
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details