Panasonic Connector/Terminal/Pin CN-14H

Description
DISCONTINUED BY MANUFACTURER, SENSOR CONNECTOR, PM SERIES, 4 CONTACTS, BODY DEPTH:0.236"; BODY LENGTH:0.591"; BODY WIDTH:0.512"; CONNECTOR TYPE:CIRCULAR; FOR USE WITH:PM PHO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, SENSOR CONNECTOR, PM SERIES, 4 CONTACTS, BODY DEPTH:0.236"; BODY LENGTH:0.591"; BODY WIDTH:0.512"; CONNECTOR TYPE:CIRCULAR; FOR USE WITH:PM PHO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18872972 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18872972
Connector/Terminal/Pin 18872972
DISCONTINUED BY MANUFACTURER, SENSOR CONNECTOR, PM SERIES, 4 CONTACTS, BODY DEPTH:0.236"; BODY LENGTH:0.591"; BODY WIDTH:0.512"; CONNECTOR TYPE:CIRCULAR; FOR USE WITH:PM PHO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR CONNECTOR, PM SERIES, 4 CONTACTS, BODY DEPTH:0.236"; BODY LENGTH:0.591"; BODY WIDTH:0.512"; CONNECTOR TYPE:CIRCULAR; FOR USE WITH:PM PHO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Panasonic - 25H8972 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Panasonic
25H8972
Sensor Connector; Product Range Panasonic 25H8972
SENSOR CONNECTOR; Product Range:PM Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Body Depth:0.236" RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:PM Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Body Depth:0.236" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 18872972 25H8972
Product Name Connector/Terminal/Pin Sensor Connector; Product Range Panasonic
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y14F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details