SENSOR CONNECTOR; Connector Type A:Photomicrosensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:PM Series; Accessory Type:Sensor Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 96H2176 |
| Product Name | Sensor Connector; Connector Type A Panasonic |
| Cable Length | 3.28 ft (10 dm) |