Panasonic Sensor Connector; Connector Type A Panasonic CN-14A-R-C1

Description
SENSOR CONNECTOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:DP-100 Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:DP-100 Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Connector Type A Panasonic - 08N8766 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Panasonic
08N8766
Sensor Connector; Connector Type A Panasonic 08N8766
SENSOR CONNECTOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:DP-100 Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:DP-100 Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08N8766
Product Name Sensor Connector; Connector Type A Panasonic
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details