Panasonic Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic CN-14A-C3

Description
SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:DP-100 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:DP-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic - 73K7607 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic
73K7607
Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic 73K7607
SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:DP-100 Series RoHS Compliant: Yes

SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:DP-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73K7607
Product Name Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details