Panasonic Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic CN-14A-C2

Description
SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:DP-100 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:DP-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic - 73K7606 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic
73K7606
Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic 73K7606
SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:DP-100 Series RoHS Compliant: Yes

SENSOR CONNECTOR, DP-100 & FX-100 SENSOR; Connector Type A:Pressure Sensor Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:DP-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73K7606
Product Name Sensor Connector, Dp-100 & Fx-100 Sensor; Connector Type A Panasonic
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details