Panasonic Sensor Connector; Connector Type A Panasonic CN-13-C3

Description
SENSOR CONNECTOR; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:PM Series; Accessory Type:Sensor Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:PM Series; Accessory Type:Sensor Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Connector Type A Panasonic - 25H8970 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Panasonic
25H8970
Sensor Connector; Connector Type A Panasonic 25H8970
SENSOR CONNECTOR; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:PM Series; Accessory Type:Sensor Connector RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:PM Series; Accessory Type:Sensor Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25H8970
Product Name Sensor Connector; Connector Type A Panasonic
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details