Panasonic Sensor Cable, 3 Position, Straight; Connector Type A Panasonic CN-13-C1

Description
SENSOR CABLE, 3 POSITION, STRAIGHT; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, 3 POSITION, STRAIGHT; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 3 Position, Straight; Connector Type A Panasonic - 28M9232 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3 Position, Straight; Connector Type A Panasonic
28M9232
Sensor Cable, 3 Position, Straight; Connector Type A Panasonic 28M9232
SENSOR CABLE, 3 POSITION, STRAIGHT; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Cable Length:1m RoHS Compliant: Yes

SENSOR CABLE, 3 POSITION, STRAIGHT; Connector Type A:Photomicrosensor Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28M9232
Product Name Sensor Cable, 3 Position, Straight; Connector Type A Panasonic
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details