Panasonic Automotive Relays CM1aF-12V

Description
Automotive Relays RELAY AUTO 12VDC FLUX-RES QC
Description
Automotive Relays RELAY AUTO 12VDC FLUX-RES QC
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive micro-ISO relay with 1 Form A contact arrangement, flux-resistant construction, and 12 V DC coil voltage, designed for plug-in mounting with dimensions of 20 mm × 15 mm × 22 mm. It supports a contact rating of 35 A at 14 V DC for normally open contacts and 20 A at 14 V DC for normally closed contacts, with an initial contact resistance of 2 mΩ typ., operate time of 10 ms max., and mechanical life of at least 10⁵ operations at rated load. Operates within a temperature range of -40°C to +85°C, with a nominal coil power of 1.5 W and pickup voltage between 3 V and 7 V DC. The relay is sealed by epoxy resin and adheres to the ISO 20 terminal arrangement standard.

Datasheet Summary
Powered by GS/AI

Automotive micro-ISO relay with 1 Form A contact arrangement, flux-resistant construction, and 12 V DC coil voltage, designed for plug-in mounting with dimensions of 20 mm × 15 mm × 22 mm. It supports a contact rating of 35 A at 14 V DC for normally open contacts and 20 A at 14 V DC for normally closed contacts, with an initial contact resistance of 2 mΩ typ., operate time of 10 ms max., and mechanical life of at least 10⁵ operations at rated load. Operates within a temperature range of -40°C to +85°C, with a nominal coil power of 1.5 W and pickup voltage between 3 V and 7 V DC. The relay is sealed by epoxy resin and adheres to the ISO 20 terminal arrangement standard.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Automotive Relays
CM1aF-12V
Automotive Relays CM1aF-12V
Automotive Relays RELAY AUTO 12VDC FLUX-RES QC

Automotive Relays RELAY AUTO 12VDC FLUX-RES QC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number CM1aF-12V
Product Name Automotive Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21S.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers