Win Source Part Number: 1373510-CM1-R-12V
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: CM
Package: Bulk
Product Status: Active
Features: Resistor, Sealed - Fully
Base Product Number: CM1-R
Mounting Type: Socketable
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy, Cadmium Free
Termination Style: Plug In
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 35 A
Switching Voltage: 14VDC - Nom
Coil Current: 125 mA
Coil Type: Non Latching
Must Operate Voltage: 7 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 10 ms
Release Time: 10 ms
Coil Resistance: 96 Ohms
Coil Power: 1.7W
Panasonic CM1-R-12V Automotive Relay
Automotive Relays 35A 12VDC 1 FORM C W/RES SEALED PLUG-IN
| Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1373510-CM1-R-12V | 8113123 | CM1-R-12V |
| Product Name | Relays - Automotive Relays | Automotive Relays | Automotive Relays |
| Mounting | PCBoard; Socketable | Socket or Plug-in Style; Plug in | |
| Resistance | 96 ohms | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |