Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
PANASONIC
CM1-P-24V -- AUTOMOTIVE RELAYS
Panasonic
Automotive Relays
CM1-P-24V
Description
Micro ISO PCB relay,SPDT, 15A 24Vdc
RS Components, Ltd.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Micro ISO PCB relay,SPDT, 15A 24Vdc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6995998
Automotive Relays
6995998
Micro ISO PCB relay,SPDT, 15A 24Vdc
Micro ISO PCB relay,SPDT, 15A 24Vdc
Supplier's Site
Newark, An Avnet Company
Chicago, IL, United States
Cm Relay(Automo Panasonic
29X3458
Cm Relay(Automo Panasonic
29X3458
CM Relay(Automo
CM Relay(Automo
Supplier's Site
Technical Specifications
RS Components, Ltd.
Newark, An Avnet Company
Product Category
Electromechanical Relays
Electromechanical Relays
Product Number
6995998
29X3458
Product Name
Automotive Relays
Cm Relay(Automo Panasonic
Mounting
PCBoard; Pcb mount
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZB2602 | Relay with manual operation
View Details
Midwest Motion Products, Inc.
Relays
MMP-RLY-DT-8A
Specs
Relay Type
Automotive; High Voltage Relay
Mounting
DIN
View Details
WAGO
Basic relay
857-155
Specs
Mounting
Pluggable module
View Details
3
suppliers
FCL Components America
Automotive Relays
FTR-P3 (24V car battery)
Specs
Relay Type
Automotive
Mounting
TH
View Details