Panasonic Relay, Automotive, Spdt, 12Vdc, 10A; Coil Voltage Vac Nom Panasonic CF2-12V

Description
RELAY, AUTOMOTIVE, SPDT, 12VDC, 10A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:10A; Contact Voltage DC Nom:14V; Coil Resistance:225ohm; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Type:DCRoHS Compliant: Yes
Description
RELAY, AUTOMOTIVE, SPDT, 12VDC, 10A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:10A; Contact Voltage DC Nom:14V; Coil Resistance:225ohm; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Type:DCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Automotive, Spdt, 12Vdc, 10A; Coil Voltage Vac Nom Panasonic - 10C5484 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Automotive, Spdt, 12Vdc, 10A; Coil Voltage Vac Nom Panasonic
10C5484
Relay, Automotive, Spdt, 12Vdc, 10A; Coil Voltage Vac Nom Panasonic 10C5484
RELAY, AUTOMOTIVE, SPDT, 12VDC, 10A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:10A; Contact Voltage DC Nom:14V; Coil Resistance:225ohm; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Type:DCRoHS Compliant: Yes

RELAY, AUTOMOTIVE, SPDT, 12VDC, 10A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:10A; Contact Voltage DC Nom:14V; Coil Resistance:225ohm; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Type:DCRoHS Compliant: Yes

Supplier's Site
Relay, Automotive, Spdt, 12Vdc, 10A Panasonic - 28W1112 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Automotive, Spdt, 12Vdc, 10A Panasonic
28W1112
Relay, Automotive, Spdt, 12Vdc, 10A Panasonic 28W1112
RELAY, AUTOMOTIVE, SPDT, 12VDC, 10A

RELAY, AUTOMOTIVE, SPDT, 12VDC, 10A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 10C5484 28W1112
Product Name Relay, Automotive, Spdt, 12Vdc, 10A; Coil Voltage Vac Nom Panasonic Relay, Automotive, Spdt, 12Vdc, 10A Panasonic
Relay Type Automotive Automotive
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details