Panasonic Relays - Automotive Relays CB1F-12V

Description
Win Source Part Number: 1047390-CB1F-12V Category: Relays>Automotive Relays Series: CB Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Features: Sealed - Flux Protection Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil Resistance: 103 Ohms Coil Current: 117 mA Operate Time: 15 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Release Time: 15 ms Coil Power: 1.4W Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V23072A1061A303; CB1-12V; CB1F-M-12V; CB1-P-12VCB1-F12V; CB1F12V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: CB1F-12V-ND,CB1F12V, 255-2179 Base Product Number: CB1F
Request a Quote Datasheet
Description
Win Source Part Number: 1047390-CB1F-12V Category: Relays>Automotive Relays Series: CB Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Features: Sealed - Flux Protection Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil Resistance: 103 Ohms Coil Current: 117 mA Operate Time: 15 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Release Time: 15 ms Coil Power: 1.4W Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V23072A1061A303; CB1-12V; CB1F-M-12V; CB1-P-12VCB1-F12V; CB1F12V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: CB1F-12V-ND,CB1F12V, 255-2179 Base Product Number: CB1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1047390-CB1F-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1047390-CB1F-12V
Relays - Automotive Relays 1047390-CB1F-12V
Win Source Part Number: 1047390-CB1F-12V Category: Relays>Automotive Relays Series: CB Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Features: Sealed - Flux Protection Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil Resistance: 103 Ohms Coil Current: 117 mA Operate Time: 15 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Release Time: 15 ms Coil Power: 1.4W Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V23072A1061A303; CB1-12V; CB1F-M-12V; CB1-P-12VCB1-F12V; CB1F12V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: CB1F-12V-ND,CB1F12V, 255-2179 Base Product Number: CB1F

Win Source Part Number: 1047390-CB1F-12V
Category: Relays>Automotive Relays
Series: CB
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Features: Sealed - Flux Protection
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 50
Coil Resistance: 103 Ohms
Coil Current: 117 mA
Operate Time: 15 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 40 A
Switching Voltage: 14VDC - Nom
Release Time: 15 ms
Coil Power: 1.4W
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): V23072A1061A303; CB1-12V; CB1F-M-12V; CB1-P-12VCB1-F12V; CB1F12V;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: CB1F-12V-ND,CB1F12V,255-2179
Base Product Number: CB1F

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
CB1F-12V
Automotive Relays CB1F-12V
Automotive Relays 40A 12VDC 1 FORM C FLUX RES QC

Automotive Relays 40A 12VDC 1 FORM C FLUX RES QC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1047390-CB1F-12V CB1F-12V
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relay - 700-CFB040Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details