The CB1aV-12V is a 35 A automotive relay with a 1 Form A contact arrangement, designed for switching loads up to 35 A at 12 V DC. It features a plug-in terminal type and includes a sealed construction for environmental protection. The relay has a nominal coil voltage of 12 V DC, a coil resistance of 89.5 Ω at 20°C, and a nominal coil power of 1.6 W. It supports a maximum operating speed of 15 cpm and operates within an ambient temperature range of -40 to +85°C. The contact material is a cadmium-free silver alloy, with an initial contact resistance of ≤2 mΩ. The relay meets the RoHS directive and has a physical base area of 22 × 26 mm. The 35 A type is specifically designated for plug-in mounting and does not include internal protective elements unless externally specified as R or D variants.
Automotive Relays 35A CB Relay (Sealed)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1aV-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |