The CB1aHF-T-24V is a heat-resistant, high-contact-capacity automotive relay with a 1 Form A contact arrangement, designed for switching operations up to 40 A at 14 V DC and rated for continuous operation at 50 A at 85°C. It features a 24 V DC coil with a nominal power of 1.8 W, a compact base area of 22 × 26 mm, and an operating temperature range up to +125°C. The relay meets automotive standards for shock and vibration resistance, has cadmium-free silver alloy contacts, and is sealed for environmental protection. It uses a plug-in mounting configuration.
Datasheet Summary Powered by GS/AI
The CB1aHF-T-24V is a heat-resistant, high-contact-capacity automotive relay with a 1 Form A contact arrangement, designed for switching operations up to 40 A at 14 V DC and rated for continuous operation at 50 A at 85°C. It features a 24 V DC coil with a nominal power of 1.8 W, a compact base area of 22 × 26 mm, and an operating temperature range up to +125°C. The relay meets automotive standards for shock and vibration resistance, has cadmium-free silver alloy contacts, and is sealed for environmental protection. It uses a plug-in mounting configuration.