Panasonic Automotive Relays CB1aHF-T-12V

Description
Automotive Relays CB Relay (Heat resistant)
Description
Automotive Relays CB Relay (Heat resistant)
Datasheet
Datasheet Summary
Powered by GS/AI

The CB1aHF-T-12V is a heat-resistant, high-contact-capacity automotive relay with a 1 Form A contact arrangement, rated for 40 A switching at 14 V DC and a 12 V DC coil. It has a compact footprint of 22 × 26 mm and is designed for operation up to 125°C. The relay includes an integrated resistor and is rated for a maximum carrying current of 50 A at 85°C. It complies with Mini-ISO terminal standards and is available in a plug-in mounting style.

Datasheet Summary
Powered by GS/AI

The CB1aHF-T-12V is a heat-resistant, high-contact-capacity automotive relay with a 1 Form A contact arrangement, rated for 40 A switching at 14 V DC and a 12 V DC coil. It has a compact footprint of 22 × 26 mm and is designed for operation up to 125°C. The relay includes an integrated resistor and is rated for a maximum carrying current of 50 A at 85°C. It complies with Mini-ISO terminal standards and is available in a plug-in mounting style.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Automotive Relays
CB1aHF-T-12V
Automotive Relays CB1aHF-T-12V
Automotive Relays CB Relay (Heat resistant)

Automotive Relays CB Relay (Heat resistant)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number CB1aHF-T-12V
Product Name Automotive Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products